3M Interconnect Solutions CLG-1010-00101D-CGR
- 收藏
- 对比
CLG-1010-00101D-CGR
4-CLG-1010-00101D-CGR
集成电路(IC)
--
大陆
立即发货

CLG-1010-00101D-CGR datasheet pdf and Integrated Circuits (ICs) product details from 3M Interconnect Solutions stock available at utmel
1最小包装量--
CLG-1010-00101D-CGR详情
3M Interconnect Solutions CLG-1010-00101D-CGR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
CLG-1010-00101D-CGR
Part Life Cycle Code
活跃
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.72
Manufacturer Series
CLG
Number of Rows Loaded
1
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
10
Reach合规守则
unknown
配套信息
NO
触点性别
FEMALE
主体/外壳样式
SOCKET
终端类型
CRIMP
CLG-1010-00101D-CGR拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。