3M Interconnect Solutions ICT-224-S-TG
- 收藏
- 对比
ICT-224-S-TG
4-ICT-224-S-TG
集成电路(IC)
--
大陆
立即发货

SOCKET,DIP,22 PIN,.400 LS,MACHINE SOCKETS,GOLD, LOW PROFILE
1最小包装量--
ICT-224-S-TG详情
3M Interconnect Solutions ICT-224-S-TG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
NYLON
Manufacturer Series
ICT
Risk Rank
7.66
Ihs Manufacturer
ROBINSON NUGENT INC
Part Life Cycle Code
Transferred
Manufacturer Part Number
ICT-224-S-TG
ECCN 代码
EAR99
附加功能
STANDARD: UL 94V-HB, LOW PROFILE
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
22
设备插座类型
IC SOCKET
使用的设备类型
DIP22
ICT-224-S-TG拓展信息
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions
3M Interconnect Solutions







哦! 它是空的。