EA-160-H245-T710
EA-160-H245-T710

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Aavid EA-160-H245-T710

  • 收藏
  • 对比

型号

EA-160-H245-T710

品牌

Aavid

utmel 编号

8-EA-160-H245-T710

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Boyd EA-160-H245-T710 - 24.5mm Height, 16mm Length, 16mm Width - Heat sink for BGA with easy to mount plastic frame along with flexible wire springs. The wire springs are resistant to breakage and allow for easy installation. They provide pressure to improve thermal contact. Customization is possible with different interface materials, finishes, and expanded heat sink size for smaller Rca. The standard finish is black anodize.

起订量

1最小包装量--

添加到询价列表
EA-160-H245-T710
EA-160-H245-T710 Aavid Boyd EA-160-H245-T710 - 24.5mm Height, 16mm Length, 16mm Width - Heat sink for BGA with easy to mount plastic frame along with flexible wire springs. The wire springs are resistant to breakage and allow for easy installation. They provide pressure to improve thermal contact. Customization is possible with different interface materials, finishes, and expanded heat sink size for smaller Rca. The standard finish is black anodize.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

EA-160-H245-T710详情

Aavid EA-160-H245-T710重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • 完成

    黑色阳极氧化

0个相似型号

EA-160-H245-T710拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS