1SBN010020R1011详情
ABB 1SBN010020R1011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting
Mounting Styles
侧面安装
系列
CAL5
接头数量
2
端子类型
Screw
1SBN010020R1011拓展信息








哦! 它是空的。