1SBN010040R1022详情
ABB 1SBN010040R1022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyester
Manufacturer Part Number
831699CR.5.AA
Approvals
UL;cUL;CSA
Manufacturer
Crouzet
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
2
Model
Top mounting
执行器类型
扁平杠杆
连接类型
电线引线
触点
FORM C (SPDT)
1SBN010040R1022拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。