1SFA611610R2001详情
ABB 1SFA611610R2001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0149000-206
Manufacturer
Veeder Root
Model
Top mounting
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
For Use With
ABB MP/MPD/MPM & KP6-PushButton, MPET/MPEP/MPEK/MPMT & MPMP-Emerg. Stop, M2SS/M3SS Selector Switches
1SFA611610R2001拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。