1SCA022276R9640详情
ABB 1SCA022276R9640重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Rated operating voltage
1000 - 1000
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP), front side
IP65
Rated operation power at AC-3, 400 V
132
Device construction
Complete device in housing
Rated permanent current Iu
250
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
1
1SCA022276R9640拓展信息








哦! 它是空的。