1SCA022297R6430详情
ABB 1SCA022297R6430重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Type of control element
Short thumb-grip
Rated permanent current Iu
400
Device construction
Complete device in housing
Degree of protection (IP), front side
IP65
Number of auxiliary contacts as normally open contact
2
Rated operating voltage
1000 - 1000
Type of electrical connection of main circuit
Bolt connection
1SCA022297R6430拓展信息








哦! 它是空的。