1SCA022367R9430详情
ABB 1SCA022367R9430重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
1000 - 1000
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP), front side
IP65
Device construction
Complete device in housing
Rated permanent current Iu
200
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
1
0个相似型号
1SCA022367R9430拓展信息








哦! 它是空的。