1SCA022456R7410详情
ABB 1SCA022456R7410重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SCA022456R7410
Manufacturer
ABB
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
1
Mounting Styles
Snap-On
系列
1SCA022
接头数量
1
1SCA022456R7410拓展信息








哦! 它是空的。