1SCA022734R6100详情
ABB 1SCA022734R6100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
750 - 750
Number of auxiliary contacts as normally open contact
1
Degree of protection (IP), front side
IP65
Rated operation power at AC-3, 400 V
22
Device construction
Complete device in housing
Rated permanent current Iu
80
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
1SCA022734R6100拓展信息








哦! 它是空的。