1SCA022767R8610详情
ABB 1SCA022767R8610重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
1
Device construction
Built-in device plug-in technique
Rated permanent current Iu
200
Number of auxiliary contacts as normally closed contact
0
0个相似型号
1SCA022767R8610拓展信息








哦! 它是空的。