1SCA022777R0410详情
ABB 1SCA022777R0410重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SCA022777R0410
Manufacturer
ABB
Rated operating voltage
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
1
Device construction
Built-in device plug-in technique
Rated permanent current Iu
315
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
1SCA022777R0410拓展信息








哦! 它是空的。