1SCA022812R4240详情
ABB 1SCA022812R4240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
125
Device construction
Complete device in housing
Rated operation power at AC-3, 400 V
45
Degree of protection (IP), front side
IP65
Number of auxiliary contacts as normally open contact
1
Rated operating voltage
750 - 750
Type of electrical connection of main circuit
Screw connection
1SCA022812R4240拓展信息








哦! 它是空的。