1SCA022812R6450详情
ABB 1SCA022812R6450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Rated operating voltage
750 - 750
Number of auxiliary contacts as normally open contact
1
Degree of protection (IP), front side
IP65
Device construction
Complete device in housing
Rated permanent current Iu
105
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
1SCA022812R6450拓展信息








哦! 它是空的。