1SCA022845R8610详情
ABB 1SCA022845R8610重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Long turning handle
Rated permanent current Iu
160
Device construction
Built-in device plug-in technique
Degree of protection (NEMA)
1
Degree of protection (IP), front side
IP20
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
1000 - 1000
1SCA022845R8610拓展信息








哦! 它是空的。