1SCA022873R2020详情
ABB 1SCA022873R2020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
1
Device construction
Built-in device plug-in technique
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
0个相似型号
1SCA022873R2020拓展信息








哦! 它是空的。