1SCA104902R1001详情
ABB 1SCA104902R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of protection
switch-disconnector
Mounting
for DIN rail mounting
Manufacturer series
OT
Gross weight
100.08g
Certificates
RoHS compliant
Current rating
40A
Number of poles
3
0个相似型号
1SCA104902R1001拓展信息








哦! 它是空的。