1SCA109095R1001详情
ABB 1SCA109095R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of installation accessories
knob
Manufacturer series
OT
Colour
red
Related items1
OT80F4
Related items
OT16F3
Gross weight
1g
Certificates
RoHS compliant
长度
31mm
0个相似型号
1SCA109095R1001拓展信息








哦! 它是空的。