1SCA104913R1001详情
ABB 1SCA104913R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Rated operating voltage
750 - 750
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
1
Device construction
Built-in device plug-in technique
Rated permanent current Iu
40
Number of auxiliary contacts as normally closed contact
0
0个相似型号
1SCA104913R1001拓展信息








哦! 它是空的。