1SCA108796R1001详情
ABB 1SCA108796R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electrical connection of main circuit
Cable clamp
Degree of protection (IP), front side
IP20
Rated permanent current Iu
20
Type of control element
Short thumb-grip
0个相似型号
1SCA108796R1001拓展信息
1SCA022701R4520
ABB
1SEP101899R0002
ABB
1SCA022701R4790
ABB
1SCA114613R1001
ABB
T7HQ1200SW
ABB
1SEP101919R0001
ABB
T6N800BLU4
ABB
T4N150EW-2
ABB
T5N600CWA3S4
ABB
T2H015T0B
ABB








哦! 它是空的。