ABB T2H070TL
- 收藏
- 对比
T2H070TL
11-T2H070TL
保险丝
--
大陆
立即发货

Tmax Breaker Frame Size T2H 100, Underwriters Laboratory / Canadian Standards Association, Thermal Magnetic Fixed 70-700, Three-Pole, Fixed Front Flat Terminals, Breaker Rating 80 Percent, Line Side Display 14 AWG - 1/0, Load Side Display 14 AWG - 1/0
1最小包装量--
T2H070TL详情
ABB T2H070TL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Glenair
Brand
Glenair
Interrupt Rating
High
RoHS
Non-Compliant
产品类别
Molded case circuit breaker
产品类别
Glenair
T2H070TL拓展信息
ABB
ABB







哦! 它是空的。