注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3816.547492
10
¥3600.516503
100
¥3396.713681
500
¥3204.446866
1000
¥3023.063084
1SCA115884R1001详情
ABB 1SCA115884R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP20
Rated permanent current Iu
160
Type of control element
Short thumb-grip
Voltage, Rating
500V
极数
4
0个相似型号
1SCA115884R1001拓展信息
1SCA022701R4520
ABB
1SEP101899R0002
ABB
1SCA022701R4790
ABB
1SCA114613R1001
ABB
T7HQ1200SW
ABB
1SEP101919R0001
ABB
T6N800BLU4
ABB
T4N150EW-2
ABB
T5N600CWA3S4
ABB
T2H015T0B
ABB







哦! 它是空的。