1SCA120071R1001详情
ABB 1SCA120071R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
800 - 800
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
1
Device construction
Built-in device plug-in technique
Rated permanent current Iu
100
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
1SCA120071R1001拓展信息








哦! 它是空的。