1SCA137228R1001详情
ABB 1SCA137228R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
1
Number of auxiliary contacts as normally closed contact
0
0个相似型号
1SCA137228R1001拓展信息








哦! 它是空的。