1SEP204482R7701详情
ABB 1SEP204482R7701重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP41
Rated permanent current Iu
400
Type of control element
Other
0个相似型号
1SEP204482R7701拓展信息
1SCA022701R4520
ABB
1SEP101899R0002
ABB
1SCA022701R4790
ABB
1SCA114613R1001
ABB
T7HQ1200SW
ABB
1SEP101919R0001
ABB
T6N800BLU4
ABB
T4N150EW-2
ABB
T5N600CWA3S4
ABB
T2H015T0B
ABB








哦! 它是空的。