1SEP620023R3000详情
ABB 1SEP620023R3000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP30
Rated permanent current Iu
630
Type of control element
Other
系列
*
零件状态
活跃
0个相似型号
1SEP620023R3000拓展信息
T8VBF3JE000000XX
ABB
1SCA022701R0700
ABB








哦! 它是空的。