1SEP620025R3000详情
ABB 1SEP620025R3000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP30
Rated permanent current Iu
1250
Type of control element
Other
0个相似型号
1SEP620025R3000拓展信息
T4S250EL
ABB
T7HQ1200PW
ABB
1SCA022701R4520
ABB
1SEP101899R0002
ABB
1SCA022701R4790
ABB
1SCA114613R1001
ABB
T7HQ1200SW
ABB
1SEP101919R0001
ABB
1SDA054193R1
ABB








哦! 它是空的。