1SFA184696R9006详情
ABB 1SFA184696R9006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Toggle
Illuminated
无
定位的数量
3
执行器类型
Toggle
知识产权评级
IP66
1SFA184696R9006拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。