1SFA611100R1002详情
ABB 1SFA611100R1002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Vinyl
Manufacturer Part Number
121450
Manufacturer
Brady
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
For Use With
ABB CP1 & CP2 Series Non-Illuminated Flush Pushbutton Switches
类型
Warning Signs
图例
Fire Hazard Instability Special Protection Consult Corresponding Msds For Further Hazardous Informa
背景颜色
White
语言
English
1SFA611100R1002拓展信息








哦! 它是空的。