1SFA611282R1001详情
ABB 1SFA611282R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DF4X1C-5200
Approvals
UL
Manufacturer
Thomas & Betts
Material front ring
Plastic
Degree of protection (IP), front side
IP54
Construction type lens
Round
Colour front ring
Black
With front ring
有
Type of control element
Key
For Use With
ABB 2-position Key-Operated Selector Switches
颜色
Orange
直径
1.34
1SFA611282R1001拓展信息








哦! 它是空的。