1SFA611130R1106详情
ABB 1SFA611130R1106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Manufacturer Part Number
1629M
Manufacturer
PMA (Division of ABB)
RoHS
Non-Compliant
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Oval
Labelled
无
Colour front ring
Black
With front ring
有
For Use With
ABB Double Pushbutton Switches
定位的数量
2
组成
Metallic
连接类型
Male/Female
1SFA611130R1106拓展信息








哦! 它是空的。