1SFA611511R1101详情
ABB 1SFA611511R1101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Manufacturer Part Number
1SFA611511R1101
Manufacturer
ABB
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP66
Colour front ring
Black
With front ring
无
Illuminated
无
0个相似型号
1SFA611511R1101拓展信息








哦! 它是空的。