1SFA619201R1076详情
ABB 1SFA619201R1076重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VH1241CP+943BGA
Manufacturer
Johnson Controls
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
Type of control element
旋转按钮
With light source
无
RoHS
Compliant
照明
Non Illuminated
投掷角度
-
1SFA619201R1076拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。