1SFA619210R1026详情
ABB 1SFA619210R1026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DH4X1-150S
Approvals
UL
Manufacturer
Thomas & Betts
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
Type of control element
旋转按钮
With light source
无
RoHS
Non-Compliant
颜色
Orange
照明
Non Illuminated
投掷角度
-
直径
1.93
1SFA619210R1026拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。