1SFA619403R5078详情
ABB 1SFA619403R5078重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SFA619403R5078
Manufacturer
ABB
Colour lens
Colourless
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
48 - 60
Voltage type
AC/DC
Degree of protection (IP)
IP67
Type of lens
High
Number of indicator lights
1
With front ring
无
Type of lamp socket
LED
With light source
有
1SFA619403R5078拓展信息








哦! 它是空的。