1SNA206682R0300详情
ABB 1SNA206682R0300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Programmable
无
Explosion safety category for dust
None
Model
Incremental encoder
Manufacturer Part Number
1SNA206682R0300
Manufacturer
ABB
RoHS
Non-Compliant
1SNA206682R0300拓展信息








哦! 它是空的。