1SNK 900 002 R0000详情
ABB 1SNK 900 002 R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SNK900002R0000
Manufacturer
ABB
RoHS-compliant
有
Manufacturer part #
1SNK 900 002 R0000
Material (details)
Polyamide
Content
1pc(s)
Compatible with (details)
Series SNK terminal blocks, width 5.2 mm
Factory colour
深灰色
类型
BAZ1
1SNK 900 002 R0000拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。