1SVR405501R4020详情
ABB 1SVR405501R4020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SVR405501R4020
Manufacturer
ABB
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Degree of protection (IP)
IP20
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
48 - 48
With detachable clamps
无
RoHS
Non-Compliant
深度
15
宽度
5
高度
28
1SVR405501R4020拓展信息








哦! 它是空的。