1SVR405541R3220详情
ABB 1SVR405541R3220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SVR405541R3220
Manufacturer
ABB
Rated control supply voltage at AC 50 Hz
24 - 24
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Degree of protection (IP)
IP20
Voltage type for actuating
AC/DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
24 - 24
With detachable clamps
无
RoHS
Non-Compliant
深度
76.6
宽度
6.2
高度
94.7
1SVR405541R3220拓展信息








哦! 它是空的。