1SVR405601R6000详情
ABB 1SVR405601R6000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SVR405601R6000
Manufacturer
ABB
Number of auxiliary contacts as normally open contact
0
Voltage type for actuating
DC
Rated control supply voltage at DC
48 - 48
Number of auxiliary contacts as normally closed contact
0
0个相似型号
1SVR405601R6000拓展信息








哦! 它是空的。