1SVR405612R6400详情
ABB 1SVR405612R6400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
--
Nominal current
10
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
3
Number of contacts as normally open contact
0
Degree of protection (IP)
IP40
Material of contact surface
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Material contact
Other
Rated control supply voltage at DC
48 - 48
With detachable clamps
无
系列
ADAM-4000
零件状态
活跃
类型
Digital I/O Module
深度
28
宽度
21
高度
36
1SVR405612R6400拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。