1SVR405613R6400详情
ABB 1SVR405613R6400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material contact
Other
Rated control supply voltage at DC
48 - 48
With detachable clamps
无
Number of contacts as normally closed contact
0
Voltage type for actuating
DC
Material of contact surface
Other
Degree of protection (IP)
IP40
Number of contacts as normally open contact
0
Number of contacts as change-over contact
4
Type of electric connection
Flat plug-in connection
Nominal current
6
深度
28
高度
36
宽度
21
1SVR405613R6400拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。