1SVR440723R0300详情
ABB 1SVR440723R0300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
29
RoHS
Non-Compliant
Manufacturer Part Number
1SVR440723R0300
Manufacturer
ABB
Special Features
Expandable control outputs
产品类别
Multi function digital relay
0个相似型号
1SVR440723R0300拓展信息








哦! 它是空的。