1SVR470670R1000详情
ABB 1SVR470670R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SVR470670R1000
Manufacturer
ABB
Type of electric connection
Screw connection
Error registration possible
有
Indication of insulation value
有
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Response value impedance 1
20 - 2000
Rated control supply voltage at DC
24 - 24
Line capacity
1000
With detachable clamps
无
Rated frequency
16 - 1000
深度
121
功能
For mixed system
宽度
90
高度
90
1SVR470670R1000拓展信息








哦! 它是空的。