2CCF201165R0001详情
ABB 2CCF201165R0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
For Use With
Smissline TP
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
2
系列
SMISSLINE
额定电流
6A
配件类型
Signal Contact
2CCF201165R0001拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。