2CMA101150R1000 332EC6W详情
ABB 2CMA101150R1000 332EC6W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆安装
Body Orientation
Straight
Voltage, Rating
415 V
系列
332EC6W
额定电流
32A
知识产权评级
IP67
0个相似型号
2CMA101150R1000 332EC6W拓展信息
EMOLD03700210
ABB Power Electronics Inc.
EMOLD03702220
ABB Power Electronics Inc.
EMOLD03602330
ABB Power Electronics Inc.
EMOLD03602410
ABB Power Electronics Inc.
EMOLD03702320
ABB Power Electronics Inc.
EMOLD03702270P
ABB Power Electronics Inc.
EMOLD00500250
ABB Power Electronics Inc.
EMOLD00500220
ABB Power Electronics Inc.
EMOLD01100240
ABB Power Electronics Inc.
EMOLD0380240P
ABB Power Electronics Inc.








哦! 它是空的。