2CMA101244R1000 332ERS6W详情
ABB 2CMA101244R1000 332ERS6W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
壁挂式
Termination Method
Screw
Voltage, Rating
230 V
Body Orientation
直角
系列
Easy & Safe
性别
Female
额定电流
32A
知识产权评级
IP67
2CMA101244R1000 332ERS6W拓展信息
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.
ABB Power Electronics Inc.








哦! 它是空的。