2CMA142447R1000详情
ABB 2CMA142447R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Device construction
Complete device in housing
Rated permanent current Iu
16
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
0个相似型号
2CMA142447R1000拓展信息








哦! 它是空的。