2CMA142628R1000详情
ABB 2CMA142628R1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
750 - 750
Number of auxiliary contacts as normally open contact
1
Device construction
Complete device in housing
Rated permanent current Iu
80
Type of control element
旋转按钮
Number of auxiliary contacts as normally closed contact
0
0个相似型号
2CMA142628R1000拓展信息








哦! 它是空的。